Sumida America Components Inc. Fixed Inductors CDRH104RNP-221NC

Description
220µH Shielded Inductor 700mA 756mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 700mA 756mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2168-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2168-6-ND
Fixed Inductors 308-2168-6-ND
220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2168-2-ND
Fixed Inductors 308-2168-2-ND
220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2168-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2168-1-ND
Fixed Inductors 308-2168-1-ND
220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

220µH Shielded Inductor 700mA 756mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104RNP-221NC
1160810-CDRH104RNP-221NC
Fixed Inductors - CDRH104RNP-221NC 1160810-CDRH104RNP-221NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160810-CDRH104RNP-2 21NC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160810-CDRH104RNP-221NC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
220UH 700MA 756MOHM Inductor and Choke - 71-CDRH104RNP-221NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 756MOHM Inductor and Choke
71-CDRH104RNP-221NC
220UH 700MA 756MOHM Inductor and Choke 71-CDRH104RNP-221NC
FIXED IND 220UH 700MA 756MOHM SM Product overview: CDRH104RNP-221NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 756MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-221NC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 756MOHM SM Product overview: CDRH104RNP-221NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 756MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-221NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH104RNP-221NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH104RNP-221NC
Fixed Inductors CDRH104RNP-221NC
FIXED IND 220UH 700MA 756MOHM SM

FIXED IND 220UH 700MA 756MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2168-6-ND 1160810-CDRH104RNP-221NC 71-CDRH104RNP-221NC CDRH104RNP-221NC
Product Name Fixed Inductors Fixed Inductors - CDRH104RNP-221NC 220UH 700MA 756MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details