Sumida America Components Inc. SMD 68UH 1.42A 213MOHM Inductor and Choke CDRH104R-680NC

Description
FIXED IND 68UH 1.42A 213MOHM SMD Product overview: CDRH104R-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.42A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.42A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104R-680NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.42A 213MOHM SMD Product overview: CDRH104R-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.42A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.42A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104R-680NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.42A 213MOHM Inductor and Choke - 71-CDRH104R-680NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.42A 213MOHM Inductor and Choke
71-CDRH104R-680NC
SMD 68UH 1.42A 213MOHM Inductor and Choke 71-CDRH104R-680NC
FIXED IND 68UH 1.42A 213MOHM SMD Product overview: CDRH104R-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.42A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.42A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104R-680NC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.42A 213MOHM SMD Product overview: CDRH104R-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.42A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.42A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104R-680NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1282-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1282-2-ND
Fixed Inductors 308-1282-2-ND
68µH Shielded Inductor 1.42A 213mOhm Max Nonstandard

68µH Shielded Inductor 1.42A 213mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1156965-CDRH104R-680NC
Inductors, Coils, Chokes - Fixed Inductors 1156965-CDRH104R-680NC
Win Source Part Number: 1156965-CDRH104R-680 NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH104R Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Package / Case: Nonstandard DC Resistance (DCR): 213mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.42 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1282-1,308-1282, 308-1282-2 Product Status: Obsolete Current - Saturation (Isat): 1.5A RoHS Status: RoHS non-compliant

Win Source Part Number: 1156965-CDRH104R-680NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH104R
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 213mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.42 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1282-1,308-1282,308-1282-2
Product Status: Obsolete
Current - Saturation (Isat): 1.5A
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH104R-680NC 308-1282-2-ND 1156965-CDRH104R-680NC
Product Name SMD 68UH 1.42A 213MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 68 microH 68 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details