Sumida America Components Inc. Fixed Inductors CDRH104R-101NC

Description
100µH Shielded Inductor 1.25A 304mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 1.25A 304mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1270-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1270-2-ND
Fixed Inductors 308-1270-2-ND
100µH Shielded Inductor 1.25A 304mOhm Max Nonstandard

100µH Shielded Inductor 1.25A 304mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104R-101NC
850122-CDRH104R-101NC
Fixed Inductors - CDRH104R-101NC 850122-CDRH104R-101NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 850122-CDRH104R-101N C Series: CDRH104R Features: 100 µH Inductor 1.25 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 308-1270-1, 308-1270-2, 308-1270, Q2470899, CDRH104R101NC

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 850122-CDRH104R-101NC
Series: CDRH104R
Features: 100 µH Inductor 1.25 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 308-1270-1, 308-1270-2, 308-1270, Q2470899, CDRH104R101NC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1270-2-ND 850122-CDRH104R-101NC
Product Name Fixed Inductors Fixed Inductors - CDRH104R-101NC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details