FIXED IND 12UH 2.25A 54 MOHM SMD Product overview: CDRH104NP-120MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2.25A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2.25A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104NP-120MC can be used for catalog matching and distributor lookup.
12µH Shielded Inductor 2.25A 54mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866224-CDRH104NP-120
Series: CDRH104
Operating Temperature Range: -40°C ~ 100°C
Features: 12 µH Shielded - Inductor 2.25 A 54mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH104NP-120MC | CDRH104NP-120MC-ND | 866224-CDRH104NP-120MC |
| Product Name | SMD 12UH 2.25A 54 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDRH104NP-120MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Inductance Range | 12 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) | Tape Reel |