Sumida America Components Inc. Fixed Inductors CDRH103RNP-3R3NC-B

Description
3.3µH Shielded Inductor 4.7A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 4.7A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH103RNP-3R3NC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH103RNP-3R3NC-B-ND
Fixed Inductors CDRH103RNP-3R3NC-B-ND
3.3µH Shielded Inductor 4.7A 21mOhm Max Nonstandard

3.3µH Shielded Inductor 4.7A 21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH103RNP-3R3NC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers