Sumida America Components Inc. Fixed Inductors CDRH103RNP-220NC-B

Description
22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1913-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1913-1-ND
Fixed Inductors 308-1913-1-ND
22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1913-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1913-6-ND
Fixed Inductors 308-1913-6-ND
22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1913-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1913-2-ND
Fixed Inductors 308-1913-2-ND
22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 143mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1913-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details