Sumida America Components Inc. Fixed Inductors CDRH103RNP-1R5NC-B

Description
1.5µH Shielded Inductor 5.8A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 5.8A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1912-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1912-2-ND
Fixed Inductors 308-1912-2-ND
1.5µH Shielded Inductor 5.8A 11mOhm Max Nonstandard

1.5µH Shielded Inductor 5.8A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1912-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details