Sumida America Components Inc. Fixed Inductors CDRH103RNP-101NC-B

Description
100µH Shielded Inductor 700mA 683mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 700mA 683mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH103RNP-101NC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH103RNP-101NC-B-ND
Fixed Inductors CDRH103RNP-101NC-B-ND
100µH Shielded Inductor 700mA 683mOhm Max Nonstandard

100µH Shielded Inductor 700mA 683mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH103RNP-101NC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers