Sumida America Components Inc. SMD 15UH Inductor and Choke CDRCH12D78BNP-150MC

Description
INDUCT ARRAY 2 COIL 15UH SMD Product overview: CDRCH12D78BNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-CDRCH12D78BNP-150 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 15UH SMD Product overview: CDRCH12D78BNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-CDRCH12D78BNP-150 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH Inductor and Choke - 73-CDRCH12D78BNP-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH Inductor and Choke
73-CDRCH12D78BNP-150MC
SMD 15UH Inductor and Choke 73-CDRCH12D78BNP-150MC
INDUCT ARRAY 2 COIL 15UH SMD Product overview: CDRCH12D78BNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-CDRCH12D78BNP-150 MC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 15UH SMD Product overview: CDRCH12D78BNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-CDRCH12D78BNP-150MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - CDRCH12D78BNP-150MC - 866222-CDRCH12D78BNP-150MC - Win Source Electronics
Laguna Hills, CA, United States
Arrays, Signal Transformers - CDRCH12D78BNP-150MC
866222-CDRCH12D78BNP-150MC
Arrays, Signal Transformers - CDRCH12D78BNP-150MC 866222-CDRCH12D78BNP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866222-CDRCH12D78BNP -150MC Series: CDRCH12D78B Operating Temperature Range: -40°C ~ 125°C Features: Shielded 2 Coil Inductor Array 60 µH Inductance - Connected in Series 15 µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 4 A Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866222-CDRCH12D78BNP-150MC
Series: CDRCH12D78B
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 60 µH Inductance - Connected in Series 15 µH Inductance - Connected in Parallel 36mOhm Max DC Resistance (DCR) - Parallel 4 A Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-CDRCH12D78BNP-150MC 866222-CDRCH12D78BNP-150MC
Product Name SMD 15UH Inductor and Choke Arrays, Signal Transformers - CDRCH12D78BNP-150MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details