Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-5R8NC

Description
5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1907-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1907-1-ND
Fixed Inductors 308-1907-1-ND
5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard

5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1907-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1907-2-ND
Fixed Inductors 308-1907-2-ND
5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard

5.8µH Shielded Inductor 3.7A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1907-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers