Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-2R0NC

Description
2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1324-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1324-1-ND
Fixed Inductors 308-1324-1-ND
2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1324-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1324-2-ND
Fixed Inductors 308-1324-2-ND
2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1324-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1324-6-ND
Fixed Inductors 308-1324-6-ND
2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

2µH Shielded Inductor 3.95A 23.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 2UH 3.95A 23.8MOHM Inductor and Choke - 71-CDR7D28MNNP-2R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2UH 3.95A 23.8MOHM Inductor and Choke
71-CDR7D28MNNP-2R0NC
SMD 2UH 3.95A 23.8MOHM Inductor and Choke 71-CDR7D28MNNP-2R0NC
FIXED IND 2UH 3.95A 23.8MOHM SMD Product overview: CDR7D28MNNP-2R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 3.95A, 23.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 3.95A, 23.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR7D28MNNP-2R0NC can be used for catalog matching and distributor lookup.

FIXED IND 2UH 3.95A 23.8MOHM SMD Product overview: CDR7D28MNNP-2R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 3.95A, 23.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 3.95A, 23.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR7D28MNNP-2R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1324-1-ND 71-CDR7D28MNNP-2R0NC
Product Name Fixed Inductors SMD 2UH 3.95A 23.8MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details