Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-150NC

Description
15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1321-2-ND
Fixed Inductors 308-1321-2-ND
15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1321-1-ND
Fixed Inductors 308-1321-1-ND
15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1321-6-ND
Fixed Inductors 308-1321-6-ND
15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

15µH Shielded Inductor 2A 81.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1321-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers