220µH Shielded Inductor 360mA 1.18Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CDR74BNP-221KC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 80 C (-13 to 176 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |