Sumida America Components Inc. Fixed Inductors - CDR6D28MNNP-150NC CDR6D28MNNP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028857-CDR6D28MNNP- 150NC Packaging: Reel - TR Current Rating: 1.4A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 135 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028857-CDR6D28MNNP- 150NC Packaging: Reel - TR Current Rating: 1.4A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 135 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDR6D28MNNP-150NC
1028857-CDR6D28MNNP-150NC
Fixed Inductors - CDR6D28MNNP-150NC 1028857-CDR6D28MNNP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028857-CDR6D28MNNP- 150NC Packaging: Reel - TR Current Rating: 1.4A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 135 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028857-CDR6D28MNNP-150NC
Packaging: Reel - TR
Current Rating: 1.4A
Inductance: 15μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 135 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDR6D28MNNP-150NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D28MNNP-150NC-ND
Fixed Inductors CDR6D28MNNP-150NC-ND
15µH Shielded Inductor 1.4A 135mOhm Max Nonstandard

15µH Shielded Inductor 1.4A 135mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.4A 135 MOHM Inductor and Choke - 71-CDR6D28MNNP-150NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.4A 135 MOHM Inductor and Choke
71-CDR6D28MNNP-150NC
SMD 15UH 1.4A 135 MOHM Inductor and Choke 71-CDR6D28MNNP-150NC
FIXED IND 15UH 1.4A 135 MOHM SMD Product overview: CDR6D28MNNP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-150NC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.4A 135 MOHM SMD Product overview: CDR6D28MNNP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-150NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028857-CDR6D28MNNP-150NC CDR6D28MNNP-150NC-ND 71-CDR6D28MNNP-150NC
Product Name Fixed Inductors - CDR6D28MNNP-150NC Fixed Inductors SMD 15UH 1.4A 135 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details