Sumida America Components Inc. SMD 10UH 1.8A 88.8MOHM Inductor and Choke CDR6D28MNNP-100NC

Description
FIXED IND 10UH 1.8A 88.8MOHM SMD Product overview: CDR6D28MNNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.8A, 88.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.8A, 88.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.8A 88.8MOHM SMD Product overview: CDR6D28MNNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.8A, 88.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.8A, 88.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.8A 88.8MOHM Inductor and Choke - 71-CDR6D28MNNP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.8A 88.8MOHM Inductor and Choke
71-CDR6D28MNNP-100NC
SMD 10UH 1.8A 88.8MOHM Inductor and Choke 71-CDR6D28MNNP-100NC
FIXED IND 10UH 1.8A 88.8MOHM SMD Product overview: CDR6D28MNNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.8A, 88.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.8A, 88.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.8A 88.8MOHM SMD Product overview: CDR6D28MNNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.8A, 88.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.8A, 88.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1889-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1889-1-ND
Fixed Inductors 308-1889-1-ND
10µH Shielded Inductor 1.8A 88.8mOhm Max Nonstandard

10µH Shielded Inductor 1.8A 88.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1889-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1889-2-ND
Fixed Inductors 308-1889-2-ND
10µH Shielded Inductor 1.8A 88.8mOhm Max Nonstandard

10µH Shielded Inductor 1.8A 88.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDR6D28MNNP-100NC 308-1889-1-ND
Product Name SMD 10UH 1.8A 88.8MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details