Sumida America Components Inc. Fixed Inductors CDR6D23MNNP-120NC

Description
12µH Shielded Inductor 1.25A 117.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 1.25A 117.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D23MNNP-120NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-120NC-ND
Fixed Inductors CDR6D23MNNP-120NC-ND
12µH Shielded Inductor 1.25A 117.5mOhm Max Nonstandard

12µH Shielded Inductor 1.25A 117.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D23MNNP-120NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details