Sumida America Components Inc. Fixed Inductors CDR125NP-680MC

Description
68µH Shielded Inductor 1.26A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1.26A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-680MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-680MCTR-ND
Fixed Inductors CDR125NP-680MCTR-ND
68µH Shielded Inductor 1.26A 170mOhm Max Nonstandard

68µH Shielded Inductor 1.26A 170mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.26A 170MOHM Inductor and Choke - 71-CDR125NP-680MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.26A 170MOHM Inductor and Choke
71-CDR125NP-680MC
SMD 68UH 1.26A 170MOHM Inductor and Choke 71-CDR125NP-680MC
FIXED IND 68UH 1.26A 170MOHM SMD Product overview: CDR125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.26A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.26A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-680MC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.26A 170MOHM SMD Product overview: CDR125NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.26A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.26A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-680MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDR125NP-680MC
866220-CDR125NP-680MC
Fixed Inductors - CDR125NP-680MC 866220-CDR125NP-680MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866220-CDR125NP-680M C Series: CDR125 Operating Temperature Range: -40°C ~ 100°C Features: 68 µH Shielded - Inductor 1.26 A 170mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866220-CDR125NP-680MC
Series: CDR125
Operating Temperature Range: -40°C ~ 100°C
Features: 68 µH Shielded - Inductor 1.26 A 170mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDR125NP-680MCTR-ND 71-CDR125NP-680MC 866220-CDR125NP-680MC
Product Name Fixed Inductors SMD 68UH 1.26A 170MOHM Inductor and Choke Fixed Inductors - CDR125NP-680MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) -15 to 20 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers