Sumida America Components Inc. Fixed Inductors CDR125NP-221MC

Description
220µH Shielded Inductor 700mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 700mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-221MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-221MCTR-ND
Fixed Inductors CDR125NP-221MCTR-ND
220µH Shielded Inductor 700mA 520mOhm Max Nonstandard

220µH Shielded Inductor 700mA 520mOhm Max Nonstandard

Buy Now Datasheet
220UH 700MA 520MOHM Inductor and Choke - 71-CDR125NP-221MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 520MOHM Inductor and Choke
71-CDR125NP-221MC
220UH 700MA 520MOHM Inductor and Choke 71-CDR125NP-221MC
FIXED IND 220UH 700MA 520MOHM SM Product overview: CDR125NP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-221MC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 520MOHM SM Product overview: CDR125NP-221MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-221MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDR125NP-221MCTR-ND 71-CDR125NP-221MC
Product Name Fixed Inductors 220UH 700MA 520MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) -15 to 20 (+/- %)
DCR 0.5200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers