Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDR125-271MC

Description
Win Source Part Number: 1034645-CDR125-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 4.37MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDR125271MC,308-1033 -2,308-1033-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034645-CDR125-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 4.37MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDR125271MC,308-1033 -2,308-1033-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034645-CDR125-271MC
Inductors, Coils, Chokes - Fixed Inductors 1034645-CDR125-271MC
Win Source Part Number: 1034645-CDR125-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 4.37MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDR125271MC,308-1033 -2,308-1033-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1034645-CDR125-271MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR125
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: -15%, +20%
Frequency - Self Resonant: 4.37MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDR125271MC,308-1033-2,308-1033-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1034645-CDR125-271MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.9100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers