Sumida America Components Inc. Fixed Inductors CDR105NP-330MC

Description
33µH Shielded Inductor 1.39A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.39A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR105NP-330MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR105NP-330MCTR-ND
Fixed Inductors CDR105NP-330MCTR-ND
33µH Shielded Inductor 1.39A 120mOhm Max Nonstandard

33µH Shielded Inductor 1.39A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDR105NP-330MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDR105NP-330MC
Fixed Inductors CDR105NP-330MC
FIXED IND 33UH 1.39A 120MOHM SMD

FIXED IND 33UH 1.39A 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDR105NP-330MCTR-ND CDR105NP-330MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) -15 to 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers