Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDR105BNP-331KC

Description
Win Source Part Number: 1051698-CDR105BNP-33 1KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR105B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Alternative Parts (Cross-Reference): SRR1005-331K; SDR0805-331KL; RL855-331K-RC; ASPI-0705-331K-T; 17334C; AIUR-12-331KCDR105BN P331KC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1051698-CDR105BNP-33 1KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR105B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Alternative Parts (Cross-Reference): SRR1005-331K; SDR0805-331KL; RL855-331K-RC; ASPI-0705-331K-T; 17334C; AIUR-12-331KCDR105BN P331KC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051698-CDR105BNP-331KC
Inductors, Coils, Chokes - Fixed Inductors 1051698-CDR105BNP-331KC
Win Source Part Number: 1051698-CDR105BNP-33 1KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR105B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Alternative Parts (Cross-Reference): SRR1005-331K; SDR0805-331KL; RL855-331K-RC; ASPI-0705-331K-T; 17334C; AIUR-12-331KCDR105BN P331KC; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete

Win Source Part Number: 1051698-CDR105BNP-331KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR105B
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 4.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Alternative Parts (Cross-Reference): SRR1005-331K; SDR0805-331KL; RL855-331K-RC; ASPI-0705-331K-T; 17334C; AIUR-12-331KCDR105BNP331KC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051698-CDR105BNP-331KC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0082 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details