Sumida America Components Inc. Fixed Inductors - CDR105BNP-221KC CDR105BNP-221KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915220-CDR105BNP-221 KC Series: CDR105B Operating Temperature Range: -40°C ~ 100°C Features: 220 µH Shielded - Inductor 470 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915220-CDR105BNP-221 KC Series: CDR105B Operating Temperature Range: -40°C ~ 100°C Features: 220 µH Shielded - Inductor 470 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR105BNP-221KC - 915220-CDR105BNP-221KC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDR105BNP-221KC
915220-CDR105BNP-221KC
Fixed Inductors - CDR105BNP-221KC 915220-CDR105BNP-221KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915220-CDR105BNP-221 KC Series: CDR105B Operating Temperature Range: -40°C ~ 100°C Features: 220 µH Shielded - Inductor 470 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915220-CDR105BNP-221KC
Series: CDR105B
Operating Temperature Range: -40°C ~ 100°C
Features: 220 µH Shielded - Inductor 470 mA 780mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 915220-CDR105BNP-221KC
Product Name Fixed Inductors - CDR105BNP-221KC
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers