Sumida America Components Inc. Fixed Inductors CDR105-680MC

Description
68µH Shielded Inductor 970mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 970mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1137-2-ND
Fixed Inductors 308-1137-2-ND
68µH Shielded Inductor 970mA 220mOhm Max Nonstandard

68µH Shielded Inductor 970mA 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1137-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details