Sumida America Components Inc. Fixed Inductors CDR105-391MC

Description
390µH Shielded Inductor 410mA 1.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 410mA 1.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1146-2-ND
Fixed Inductors 308-1146-2-ND
390µH Shielded Inductor 410mA 1.18Ohm Max Nonstandard

390µH Shielded Inductor 410mA 1.18Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1146-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers