Sumida America Components Inc. Fixed Inductors CDR105-151MC

Description
150µH Shielded Inductor 650mA 450mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 650mA 450mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1141-2-ND
Fixed Inductors 308-1141-2-ND
150µH Shielded Inductor 650mA 450mOhm Max Nonstandard

150µH Shielded Inductor 650mA 450mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1141-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details