Sumida America Components Inc. Fixed Inductors CDPH28D11FHF-3R3MC

Description
3.3µH Shielded Inductor 1.42A 128mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.42A 128mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1625-2-ND
Fixed Inductors 308-1625-2-ND
3.3µH Shielded Inductor 1.42A 128mOhm Max Nonstandard

3.3µH Shielded Inductor 1.42A 128mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 1.42A 128MOHM Inductor and Choke - 71-CDPH28D11FHF-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.42A 128MOHM Inductor and Choke
71-CDPH28D11FHF-3R3MC
3.3UH 1.42A 128MOHM Inductor and Choke 71-CDPH28D11FHF-3R3MC
FIXED IND 3.3UH 1.42A 128MOHM SM Product overview: CDPH28D11FHF-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.42A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.42A, 128MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH28D11FHF-3R3M C can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.42A 128MOHM SM Product overview: CDPH28D11FHF-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.42A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.42A, 128MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH28D11FHF-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1625-2-ND 71-CDPH28D11FHF-3R3MC
Product Name Fixed Inductors 3.3UH 1.42A 128MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details