Sumida America Components Inc. Fixed Inductors CDPH28D11FHF-2R7MC

Description
2.7µH Shielded Inductor 1.49A 116mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 1.49A 116mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1624-2-ND
Fixed Inductors 308-1624-2-ND
2.7µH Shielded Inductor 1.49A 116mOhm Max Nonstandard

2.7µH Shielded Inductor 1.49A 116mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1624-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N1 0402DC-5N1XJRW , 0402DC-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details