Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866210-CDMC8D28NP-R3
Series: CDMC8D28
Operating Temperature Range: -40°C ~ 125°C
Features: 390 nH Shielded - Inductor 19.9 A 2.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1620-6, 308-1620-2, 308-1620-1, CDMC8D28NPR39MC
390nH Shielded Inductor 19.9A 2.8mOhm Max Nonstandard
FIXED IND 390NH 19.9A 2.8MOHM SM Product overview: CDMC8D28NP-R39MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.9A, 2.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19.9A, 2.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC8D28NP-R39MC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 866210-CDMC8D28NP-R39MC | 308-1620-2-ND | 71-CDMC8D28NP-R39MC |
| Product Name | Fixed Inductors - CDMC8D28NP-R39MC | Fixed Inductors | 19.9A 2.8MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Metal Composite | Metal Composite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |