Sumida America Components Inc. SMD 1.2UH 12.9A 7 MOHM Inductor and Choke CDMC8D28NP-1R2MC

Description
FIXED IND 1.2UH 12.9A 7 MOHM SMD Product overview: CDMC8D28NP-1R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 12.9A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 12.9A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC8D28NP-1R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 12.9A 7 MOHM SMD Product overview: CDMC8D28NP-1R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 12.9A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 12.9A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC8D28NP-1R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 12.9A 7 MOHM Inductor and Choke - 71-CDMC8D28NP-1R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 12.9A 7 MOHM Inductor and Choke
71-CDMC8D28NP-1R2MC
SMD 1.2UH 12.9A 7 MOHM Inductor and Choke 71-CDMC8D28NP-1R2MC
FIXED IND 1.2UH 12.9A 7 MOHM SMD Product overview: CDMC8D28NP-1R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 12.9A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 12.9A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC8D28NP-1R2MC can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 12.9A 7 MOHM SMD Product overview: CDMC8D28NP-1R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 12.9A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 12.9A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC8D28NP-1R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1618-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1618-1-ND
Fixed Inductors 308-1618-1-ND
1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1618-2-ND
Fixed Inductors 308-1618-2-ND
1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1618-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1618-6-ND
Fixed Inductors 308-1618-6-ND
1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

1.2µH Shielded Inductor 12.9A 7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDMC8D28NP-1R2MC
1160738-CDMC8D28NP-1R2MC
Fixed Inductors - CDMC8D28NP-1R2MC 1160738-CDMC8D28NP-1R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160738-CDMC8D28NP-1 R2MC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160738-CDMC8D28NP-1R2MC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDMC8D28NP-1R2MC 308-1618-1-ND 1160738-CDMC8D28NP-1R2MC
Product Name SMD 1.2UH 12.9A 7 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDMC8D28NP-1R2MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Metal Metal Composite
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details