Sumida America Components Inc. Fixed Inductors CDMC6D28NP-R30MC

Description
300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1573-1-ND
Fixed Inductors 308-1573-1-ND
300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard

300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1573-2-ND
Fixed Inductors 308-1573-2-ND
300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard

300nH Shielded Inductor 16.1A 3.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1573-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details