FIXED IND 200NH 17.4A 2.5MOHM SM Product overview: CDMC6D28NP-R20MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.4A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.4A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-R20MC can be used for catalog matching and distributor lookup.
200nH Shielded Inductor 17.4A 2.5mOhm Max Nonstandard
200nH Shielded Inductor 17.4A 2.5mOhm Max Nonstandard
200nH Shielded Inductor 17.4A 2.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDMC6D28NP-R20MC | 308-1572-1-ND |
| Product Name | 17.4A 2.5MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Metal | Metal Composite |
| Inductance Range | 0.2000 microH |