Sumida America Components Inc. Fixed Inductors CDMC6D28NP-2R2MC

Description
2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1569-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1569-1-ND
Fixed Inductors 308-1569-1-ND
2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1569-2-ND
Fixed Inductors 308-1569-2-ND
2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1569-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1569-6-ND
Fixed Inductors 308-1569-6-ND
2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 19.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 6A 19.3 MOHM Inductor and Choke - 71-CDMC6D28NP-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 6A 19.3 MOHM Inductor and Choke
71-CDMC6D28NP-2R2MC
SMD 2.2UH 6A 19.3 MOHM Inductor and Choke 71-CDMC6D28NP-2R2MC
FIXED IND 2.2UH 6A 19.3 MOHM SMD Product overview: CDMC6D28NP-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 19.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 19.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6A 19.3 MOHM SMD Product overview: CDMC6D28NP-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 19.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 19.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1569-1-ND 71-CDMC6D28NP-2R2MC
Product Name Fixed Inductors SMD 2.2UH 6A 19.3 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Composite Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details