Sumida America Components Inc. Fixed Inductors - CDMC6D28NP-1R5MC CDMC6D28NP-1R5MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866209-CDMC6D28NP-1R 5MC Series: CDMC6D28 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded - Inductor 7.6 A 12.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8504.50.8000 Other Part Number: CDMC6D28NP1R5MC, 308-1568-6, 308-1568-1, 308-1568-2
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866209-CDMC6D28NP-1R 5MC Series: CDMC6D28 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded - Inductor 7.6 A 12.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8504.50.8000 Other Part Number: CDMC6D28NP1R5MC, 308-1568-6, 308-1568-1, 308-1568-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDMC6D28NP-1R5MC
866209-CDMC6D28NP-1R5MC
Fixed Inductors - CDMC6D28NP-1R5MC 866209-CDMC6D28NP-1R5MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866209-CDMC6D28NP-1R 5MC Series: CDMC6D28 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded - Inductor 7.6 A 12.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8504.50.8000 Other Part Number: CDMC6D28NP1R5MC, 308-1568-6, 308-1568-1, 308-1568-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866209-CDMC6D28NP-1R5MC
Series: CDMC6D28
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Shielded - Inductor 7.6 A 12.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8504.50.8000
Other Part Number: CDMC6D28NP1R5MC, 308-1568-6, 308-1568-1, 308-1568-2

Buy Now Datasheet
Fixed Inductors - 308-1568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1568-2-ND
Fixed Inductors 308-1568-2-ND
1.5µH Shielded Inductor 7.6A 12.5mOhm Max Nonstandard

1.5µH Shielded Inductor 7.6A 12.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866209-CDMC6D28NP-1R5MC 308-1568-2-ND
Product Name Fixed Inductors - CDMC6D28NP-1R5MC Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details