Sumida America Components Inc. Fixed Inductors CDH80D48NP-681KC

Description
680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2392-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2392-1-ND
Fixed Inductors 308-2392-1-ND
680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2392-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2392-6-ND
Fixed Inductors 308-2392-6-ND
680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2392-2-ND
Fixed Inductors 308-2392-2-ND
680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 370mA 2.06Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2392-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers