Sumida America Components Inc. Fixed Inductors CDH80D48NP-331KC

Description
330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2388-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2388-6-ND
Fixed Inductors 308-2388-6-ND
330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2388-2-ND
Fixed Inductors 308-2388-2-ND
330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2388-1-ND
Fixed Inductors 308-2388-1-ND
330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 570mA 1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2388-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers