Sumida America Components Inc. Fixed Inductors CDH80D48NP-221KC

Description
220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2386-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2386-1-ND
Fixed Inductors 308-2386-1-ND
220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2386-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2386-2-ND
Fixed Inductors 308-2386-2-ND
220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2386-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details