Sumida America Components Inc. Fixed Inductors - CDH74NP-470KC CDH74NP-470KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771447-CDH74NP-470KC Series: CDH74 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230 mOhm Max Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): PD75R-473K; MGDN4-00009; MSS7341-473MLD; ASPI-0705-470M; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771447-CDH74NP-470KC Series: CDH74 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230 mOhm Max Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): PD75R-473K; MGDN4-00009; MSS7341-473MLD; ASPI-0705-470M; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDH74NP-470KC
771447-CDH74NP-470KC
Fixed Inductors - CDH74NP-470KC 771447-CDH74NP-470KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771447-CDH74NP-470KC Series: CDH74 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230 mOhm Max Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): PD75R-473K; MGDN4-00009; MSS7341-473MLD; ASPI-0705-470M; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771447-CDH74NP-470KC
Series: CDH74
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm)
Height - Seated (Maximum): 0.205" (5.20mm)
Alternative Parts (Cross-Reference): PD75R-473K; MGDN4-00009; MSS7341-473MLD; ASPI-0705-470M;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 1.2A 230 MOHM Inductor and Choke - 71-CDH74NP-470KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.2A 230 MOHM Inductor and Choke
71-CDH74NP-470KC
SMD 47UH 1.2A 230 MOHM Inductor and Choke 71-CDH74NP-470KC
FIXED IND 47UH 1.2A 230 MOHM SMD Product overview: CDH74NP-470KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH74NP-470KC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.2A 230 MOHM SMD Product overview: CDH74NP-470KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH74NP-470KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1884-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1884-1-ND
Fixed Inductors 308-1884-1-ND
47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1884-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1884-6-ND
Fixed Inductors 308-1884-6-ND
47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1884-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1884-2-ND
Fixed Inductors 308-1884-2-ND
47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDH74NP-470KC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDH74NP-470KC
Fixed Inductors CDH74NP-470KC
FIXED IND 47UH 1.2A 230 MOHM SMD

FIXED IND 47UH 1.2A 230 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771447-CDH74NP-470KC 71-CDH74NP-470KC 308-1884-1-ND CDH74NP-470KC
Product Name Fixed Inductors - CDH74NP-470KC SMD 47UH 1.2A 230 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details