Sumida America Components Inc. Fixed Inductors CDH74NP-220LC

Description
22µH Unshielded Wirewound Inductor 1.7A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.7A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-220LC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-220LC-ND
Fixed Inductors CDH74NP-220LC-ND
22µH Unshielded Wirewound Inductor 1.7A 130mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.7A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.7A 130 MOHM Inductor and Choke - 71-CDH74NP-220LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.7A 130 MOHM Inductor and Choke
71-CDH74NP-220LC
SMD 22UH 1.7A 130 MOHM Inductor and Choke 71-CDH74NP-220LC
FIXED IND 22UH 1.7A 130 MOHM SMD Product overview: CDH74NP-220LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH74NP-220LC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.7A 130 MOHM SMD Product overview: CDH74NP-220LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH74NP-220LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDH74NP-220LC
1028830-CDH74NP-220LC
Fixed Inductors - CDH74NP-220LC 1028830-CDH74NP-220LC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028830-CDH74NP-220L C Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 22μH Height - Seated (Max): 0.205" (5.20mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028830-CDH74NP-220LC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 22μH
Height - Seated (Max): 0.205" (5.20mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDH74NP-220LC-ND 71-CDH74NP-220LC 1028830-CDH74NP-220LC
Product Name Fixed Inductors SMD 22UH 1.7A 130 MOHM Inductor and Choke Fixed Inductors - CDH74NP-220LC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details