Win Source Part Number: 1381775-CDH38D11SNP-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDH38D11/S
Package: Tape & Reel (TR)
Shielding: Unshielded
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 890mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 590 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 580mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs
FIXED IND 22UH 590MA 890MOHM SMD Product overview: CDH38D11SNP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 590MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 590MA, 890MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH38D11SNP-220MC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1381775-CDH38D11SNP-220MC | 71-CDH38D11SNP-220MC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 590MA 890MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard | Power Inductor |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke | |
| Configuration | Fixed |