Sumida America Components Inc. Fixed Inductors CDH2D09BNP-4R7MC

Description
4.7µH Unshielded Inductor 850mA 273mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 850mA 273mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1879-2-ND
Fixed Inductors 308-1879-2-ND
4.7µH Unshielded Inductor 850mA 273mOhm Max Nonstandard

4.7µH Unshielded Inductor 850mA 273mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 850MA 273MOHM Inductor and Choke - 71-CDH2D09BNP-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 850MA 273MOHM Inductor and Choke
71-CDH2D09BNP-4R7MC
4.7UH 850MA 273MOHM Inductor and Choke 71-CDH2D09BNP-4R7MC
FIXED IND 4.7UH 850MA 273MOHM SM Product overview: CDH2D09BNP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 850MA, 273MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 850MA, 273MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH2D09BNP-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 850MA 273MOHM SM Product overview: CDH2D09BNP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 850MA, 273MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 850MA, 273MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH2D09BNP-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1879-2-ND 71-CDH2D09BNP-4R7MC
Product Name Fixed Inductors 4.7UH 850MA 273MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 4.8GHz 0.7A Inductor and Choke - 71-0603CS-10NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers