Sumida America Components Inc. Fixed Inductors CDH2D09BNP-2R4MC

Description
2.4µH Unshielded Inductor 1.18A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Unshielded Inductor 1.18A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH2D09BNP-2R4MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH2D09BNP-2R4MC-ND
Fixed Inductors CDH2D09BNP-2R4MC-ND
2.4µH Unshielded Inductor 1.18A 160mOhm Max Nonstandard

2.4µH Unshielded Inductor 1.18A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH2D09BNP-2R4MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details