Sumida America Components Inc. Fixed Inductors CDH2D09BNP-150MC

Description
15µH Unshielded Inductor 390mA 956mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 390mA 956mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH2D09BNP-150MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH2D09BNP-150MC-ND
Fixed Inductors CDH2D09BNP-150MC-ND
15µH Unshielded Inductor 390mA 956mOhm Max Nonstandard

15µH Unshielded Inductor 390mA 956mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH2D09BNP-150MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers