Sumida America Components Inc. SMD 2.4UH 8.3A 9.8MOHM Inductor and Choke CDEP85NP-2R4MC-50

Description
FIXED IND 2.4UH 8.3A 9.8MOHM SMD Product overview: CDEP85NP-2R4MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4UH, 8.3A, 9.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.4UH, 8.3A, 9.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-2R4MC-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.4UH 8.3A 9.8MOHM SMD Product overview: CDEP85NP-2R4MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4UH, 8.3A, 9.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.4UH, 8.3A, 9.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-2R4MC-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4UH 8.3A 9.8MOHM Inductor and Choke - 71-CDEP85NP-2R4MC-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4UH 8.3A 9.8MOHM Inductor and Choke
71-CDEP85NP-2R4MC-50
SMD 2.4UH 8.3A 9.8MOHM Inductor and Choke 71-CDEP85NP-2R4MC-50
FIXED IND 2.4UH 8.3A 9.8MOHM SMD Product overview: CDEP85NP-2R4MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4UH, 8.3A, 9.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.4UH, 8.3A, 9.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-2R4MC-50 can be used for catalog matching and distributor lookup.

FIXED IND 2.4UH 8.3A 9.8MOHM SMD Product overview: CDEP85NP-2R4MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4UH, 8.3A, 9.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.4UH, 8.3A, 9.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-2R4MC-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP85NP-2R4MC-50
1160727-CDEP85NP-2R4MC-50
Fixed Inductors - CDEP85NP-2R4MC-50 1160727-CDEP85NP-2R4MC-50
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160727-CDEP85NP-2R4 MC-50 Series: CDEP85 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 8.3A Shielding: Shielded Inductance: 2.4μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 9.3A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDEP85 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.8 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): SER8052-242MEB; SER8052-242MED; SER8052-242MEC; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160727-CDEP85NP-2R4MC-50
Series: CDEP85
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 8.3A
Shielding: Shielded
Inductance: 2.4μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 9.3A
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Family Name: CDEP85
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.8 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.217" (5.50mm)
Alternative Parts (Cross-Reference): SER8052-242MEB; SER8052-242MED; SER8052-242MEC;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDEP85NP-2R4MC-50 1160727-CDEP85NP-2R4MC-50
Product Name SMD 2.4UH 8.3A 9.8MOHM Inductor and Choke Fixed Inductors - CDEP85NP-2R4MC-50
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 2.4 microH 2.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers