Sumida America Components Inc. SMD 1.2UH 10.8A 7 MOHM Inductor and Choke CDEP85NP-1R2MC-50

Description
FIXED IND 1.2UH 10.8A 7 MOHM SMD Product overview: CDEP85NP-1R2MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 10.8A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 10.8A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-1R2MC-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 10.8A 7 MOHM SMD Product overview: CDEP85NP-1R2MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 10.8A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 10.8A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-1R2MC-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 10.8A 7 MOHM Inductor and Choke - 71-CDEP85NP-1R2MC-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 10.8A 7 MOHM Inductor and Choke
71-CDEP85NP-1R2MC-50
SMD 1.2UH 10.8A 7 MOHM Inductor and Choke 71-CDEP85NP-1R2MC-50
FIXED IND 1.2UH 10.8A 7 MOHM SMD Product overview: CDEP85NP-1R2MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 10.8A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 10.8A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-1R2MC-50 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 10.8A 7 MOHM SMD Product overview: CDEP85NP-1R2MC-50 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 10.8A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 10.8A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP85NP-1R2MC-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP85NP-1R2MC-50
1028826-CDEP85NP-1R2MC-50
Fixed Inductors - CDEP85NP-1R2MC-50 1028826-CDEP85NP-1R2MC-50
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028826-CDEP85NP-1R2 MC-50 Packaging: Reel - TR Type: Wirewound Current Rating: 10.8A Inductance: 1.2μH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 12.8A Frequency - Test: 100kHz Family Name: CDEP85 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Alternative Parts (Cross-Reference): SER8050-112MTC; SER8050-112MSC; SER8050-112MTD; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028826-CDEP85NP-1R2MC-50
Packaging: Reel - TR
Type: Wirewound
Current Rating: 10.8A
Inductance: 1.2μH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 12.8A
Frequency - Test: 100kHz
Family Name: CDEP85
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Alternative Parts (Cross-Reference): SER8050-112MTC; SER8050-112MSC; SER8050-112MTD;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDEP85NP-1R2MC-50 1028826-CDEP85NP-1R2MC-50
Product Name SMD 1.2UH 10.8A 7 MOHM Inductor and Choke Fixed Inductors - CDEP85NP-1R2MC-50
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details