TE Connectivity High Frequency & RF Inductors 5-1624112-3

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .55 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.1 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .55 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.1 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 5-1624112-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
5-1624112-3
High Frequency & RF Inductors 5-1624112-3
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .55 Inductance (MICHEN) : .039 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.1 Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .55
  • Inductance (MICHEN) : .039
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2.1

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 5-1624112-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
5-1624112-3
Inductors, Chokes & Coils 5-1624112-3
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
5-1624112-3
Inductors, Chokes & Coils 5-1624112-3
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 5-1624112-3 5-1624112-3
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details