Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915208-CDEP149NP-1R8
Series: CDEP149
Operating Temperature Range: -40°C ~ 100°C
Features: 1.8 µH Shielded - Inductor 28 A 2.3mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 308-1612-1, 308-1612-2, CDEP149NP1R8MCH, 308-1612-6
1.8µH Shielded Inductor 28A 2.3mOhm Max Nonstandard
FIXED IND 1.8UH 28A 2.3 MOHM SMD Product overview: CDEP149NP-1R8MC-H from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 28A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 28A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP149NP-1R8MC-H
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 915208-CDEP149NP-1R8MC-H | 308-1612-2-ND | 71-CDEP149NP-1R8MC-H |
| Product Name | Fixed Inductors - CDEP149NP-1R8MC-H | Fixed Inductors | SMD 1.8UH 28A 2.3 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |