Sumida America Components Inc. Fixed Inductors CDEP147NP-9R5MC-95

Description
9.5µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard
Request a Quote Datasheet
Description
9.5µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1611-2-ND
Fixed Inductors 308-1611-2-ND
9.5µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

9.5µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

Buy Now Datasheet
9.5UH 8.5A 13.31 MOHM Inductor and Choke - 71-CDEP147NP-9R5MC-95 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.5UH 8.5A 13.31 MOHM Inductor and Choke
71-CDEP147NP-9R5MC-95
9.5UH 8.5A 13.31 MOHM Inductor and Choke 71-CDEP147NP-9R5MC-95
FIXED IND 9.5UH 8.5A 13.31 MOHM Product overview: CDEP147NP-9R5MC-95 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5UH, 8.5A, 13.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5UH, 8.5A, 13.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-9R5MC-9 5 can be used for catalog matching and distributor lookup.

FIXED IND 9.5UH 8.5A 13.31 MOHM Product overview: CDEP147NP-9R5MC-95 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5UH, 8.5A, 13.31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5UH, 8.5A, 13.31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-9R5MC-95 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP147NP-9R5MC-95
805649-CDEP147NP-9R5MC-95
Fixed Inductors - CDEP147NP-9R5MC-95 805649-CDEP147NP-9R5MC-95
Manufacturer: Sumida America Components Inc. Win Source Part Number: 805649-CDEP147NP-9R5 MC-95 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 9.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 11.2A DC Resistance (DCR): 13.31mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5A Inductance Frequency - Test: 100kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 805649-CDEP147NP-9R5MC-95
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 9.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 11.2A
DC Resistance (DCR): 13.31mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1611-2-ND 71-CDEP147NP-9R5MC-95 805649-CDEP147NP-9R5MC-95
Product Name Fixed Inductors 9.5UH 8.5A 13.31 MOHM Inductor and Choke Fixed Inductors - CDEP147NP-9R5MC-95
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details