Sumida America Components Inc. Fixed Inductors CDEP134NP-6R0MC-H

Description
6µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP134NP-6R0MC-HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP134NP-6R0MC-HTR-ND
Fixed Inductors CDEP134NP-6R0MC-HTR-ND
6µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard

6µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP134NP-6R0MC-HTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers