Sumida America Components Inc. Fixed Inductors CDEP134NP-4R8MC

Description
4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1420-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1420-6-ND
Fixed Inductors 308-1420-6-ND
4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1420-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1420-2-ND
Fixed Inductors 308-1420-2-ND
4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1420-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1420-1-ND
Fixed Inductors 308-1420-1-ND
4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

4.8µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1420-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details