Sumida America Components Inc. Fixed Inductors CDEP105NP-1R3MC-50

Description
1.3µH Shielded Wirewound Inductor 11.2A 5.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.3µH Shielded Wirewound Inductor 11.2A 5.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2273-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2273-2-ND
Fixed Inductors 308-2273-2-ND
1.3µH Shielded Wirewound Inductor 11.2A 5.3mOhm Max Nonstandard

1.3µH Shielded Wirewound Inductor 11.2A 5.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2273-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details